Acer logo

Acer Aspire 7551G-P324G32MNKK AMD Athlon II P320 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 5470 Windows 7 Home Premium Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71972
Info modified on:
23 Jan 2025, 19:23:12
Short summary description Acer Aspire 7551G-P324G32MNKK AMD Athlon II P320 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 5470 Windows 7 Home Premium Black:

Acer Aspire 7551G-P324G32MNKK, AMD Athlon II, 2,1 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description Acer Aspire 7551G-P324G32MNKK AMD Athlon II P320 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 5470 Windows 7 Home Premium Black:

Acer Aspire 7551G-P324G32MNKK. Processor family: AMD Athlon II, Processor model: P320, Processor frequency: 2,1 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 5470. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3,3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.