Acer logo

Acer Aspire 8943G-728G1.28TWn Intel® Core™ i7 i7-720QM Laptop 46,7 cm (18.4") Full HD 8 GB DDR3-SDRAM 1,28 TB HDD AMD Mobility Radeon HD 5850 Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69072
Info modified on:
27 Jan 2025, 08:46:30
Short summary description Acer Aspire 8943G-728G1.28TWn Intel® Core™ i7 i7-720QM Laptop 46,7 cm (18.4") Full HD 8 GB DDR3-SDRAM 1,28 TB HDD AMD Mobility Radeon HD 5850 Windows 7 Home Premium Silver:

Acer Aspire 8943G-728G1.28TWn, Intel® Core™ i7, 1,6 GHz, 46,7 cm (18.4"), 1920 x 1080 pixels, 8 GB, 1,28 TB

Long summary description Acer Aspire 8943G-728G1.28TWn Intel® Core™ i7 i7-720QM Laptop 46,7 cm (18.4") Full HD 8 GB DDR3-SDRAM 1,28 TB HDD AMD Mobility Radeon HD 5850 Windows 7 Home Premium Silver:

Acer Aspire 8943G-728G1.28TWn. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1,6 GHz. Display diagonal: 46,7 cm (18.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,28 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.