Acer Aspire 4551-P322G25Mnsk, AMD Athlon II Dual-Core, 2,1 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 250 GB
Acer Aspire 4551-P322G25Mnsk. Processor family: AMD Athlon II Dual-Core, Processor model: P320, Processor frequency: 2,1 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Weight: 2,2 kg