Acer logo

Acer Aspire 5745G-724G50MN Intel® Core™ i7 i7-720QM 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39416
Info modified on:
02 Feb 2025, 22:51:18
Short summary description Acer Aspire 5745G-724G50MN Intel® Core™ i7 i7-720QM 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium:

Acer Aspire 5745G-724G50MN, Intel® Core™ i7, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 5745G-724G50MN Intel® Core™ i7 i7-720QM 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium:

Acer Aspire 5745G-724G50MN. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® GT 330M. Operating system installed: Windows 7 Home Premium. Weight: 2,6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.