Acer logo

Acer Aspire 1820PT-734G32n Intel® Core™2 Duo SU7300 29,5 cm (11.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43707
Info modified on:
28 Jan 2025, 10:34:42
Short summary description Acer Aspire 1820PT-734G32n Intel® Core™2 Duo SU7300 29,5 cm (11.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Black:

Acer Aspire 1820PT-734G32n, Intel® Core™2 Duo, 1,3 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer Aspire 1820PT-734G32n Intel® Core™2 Duo SU7300 29,5 cm (11.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Black:

Acer Aspire 1820PT-734G32n. Processor family: Intel® Core™2 Duo, Processor model: SU7300, Processor frequency: 1,3 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1,72 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.