Acer Aspire 5738G-644G32MN, Intel® Core™2 Duo, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB
Acer Aspire 5738G-644G32MN. Processor family: Intel® Core™2 Duo, Processor model: T6400, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® G105M. Operating system installed: Windows Vista Home Premium. Weight: 2,8 kg