Acer eMachines E525-902G16Mi, Intel® Celeron®, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 160 GB
Acer eMachines E525-902G16Mi. Processor family: Intel® Celeron®, Processor model: 900, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel 4500M. Operating system installed: Windows Vista Home Basic. Product colour: Black. Weight: 2,7 kg