Acer logo

Acer Ferrari 1100-604G25Mn TL-64 30,7 cm (12.1") 4 GB DDR2-SDRAM 250 GB AMD Radeon X1150 Windows Vista Home Premium

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58074
Info modified on:
27 Jan 2025, 08:48:52
Short summary description Acer Ferrari 1100-604G25Mn TL-64 30,7 cm (12.1") 4 GB DDR2-SDRAM 250 GB AMD Radeon X1150 Windows Vista Home Premium:

Acer Ferrari 1100-604G25Mn, 2,2 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 4 GB, 250 GB, Windows Vista Home Premium

Long summary description Acer Ferrari 1100-604G25Mn TL-64 30,7 cm (12.1") 4 GB DDR2-SDRAM 250 GB AMD Radeon X1150 Windows Vista Home Premium:

Acer Ferrari 1100-604G25Mn. Processor model: TL-64, Processor frequency: 2,2 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Radeon X1150. Operating system installed: Windows Vista Home Premium. Weight: 1,95 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.