Acer logo

Acer Ferrari 1100 TL-66 30,7 cm (12.1") 4 GB DDR2-SDRAM 250 GB AMD Radeon X1250 Windows Vista Ultimate

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31699
Info modified on:
24 Jan 2025, 20:53:08
Short summary description Acer Ferrari 1100 TL-66 30,7 cm (12.1") 4 GB DDR2-SDRAM 250 GB AMD Radeon X1250 Windows Vista Ultimate:

Acer Ferrari 1100, 2,3 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 4 GB, 250 GB, Windows Vista Ultimate

Long summary description Acer Ferrari 1100 TL-66 30,7 cm (12.1") 4 GB DDR2-SDRAM 250 GB AMD Radeon X1250 Windows Vista Ultimate:

Acer Ferrari 1100. Processor model: TL-66, Processor frequency: 2,3 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon X1250. Operating system installed: Windows Vista Ultimate. Weight: 1,95 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.