Acer logo

Acer Extensa 5235 Intel® Celeron® T3300 39,6 cm (15.6") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500 Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89351
Info modified on:
23 Jan 2025, 19:07:55
Short summary description Acer Extensa 5235 Intel® Celeron® T3300 39,6 cm (15.6") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500 Windows 7 Professional Black:

Acer Extensa 5235, Intel® Celeron®, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 160 GB

Long summary description Acer Extensa 5235 Intel® Celeron® T3300 39,6 cm (15.6") 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500 Windows 7 Professional Black:

Acer Extensa 5235. Processor family: Intel® Celeron®, Processor model: T3300, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2,5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.