Acer Extensa 5220-201G08, Intel® Celeron®, 2,13 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, 80 GB
Acer Extensa 5220-201G08. Processor family: Intel® Celeron®, Processor model: 560, Processor frequency: 2,13 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Linux. Product colour: Black. Weight: 2,88 kg