Acer Aspire 5335-2257, Intel® Celeron® M, 2,16 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 160 GB
Acer Aspire 5335-2257. Processor family: Intel® Celeron® M, Processor model: 585, Processor frequency: 2,16 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Premium. Product colour: Black