Acer logo

Acer Aspire 5051AWXMi 35,8 cm (14.1") 0,5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 1100 Windows XP Media Center Edition 2005

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66180
Info modified on:
25 Jan 2025, 22:04:50
Short summary description Acer Aspire 5051AWXMi 35,8 cm (14.1") 0,5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 1100 Windows XP Media Center Edition 2005:

Acer Aspire 5051AWXMi, 2 GHz, 35,8 cm (14.1"), 1280 x 800 pixels, 0,5 GB, 60 GB, Windows XP Media Center Edition 2005

Long summary description Acer Aspire 5051AWXMi 35,8 cm (14.1") 0,5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 1100 Windows XP Media Center Edition 2005:

Acer Aspire 5051AWXMi. Processor frequency: 2 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon Xpress 1100. Operating system installed: Windows XP Media Center Edition 2005. Weight: 2,4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.