Acer Aspire 9423WSMi, Intel® Core™2 Duo, 1,66 GHz, 43,2 cm (17"), 1440 x 900 pixels, 1 GB, 120 GB
Acer Aspire 9423WSMi. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1,66 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® Go 7300. Operating system installed: Windows XP Media Center Edition 2005. Weight: 3,68 kg