Acer logo

Acer Aspire 9301AWSMi 43,2 cm (17") 1 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6100 Windows XP Media Center Edition 2005

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56739
Info modified on:
28 Jan 2025, 10:30:07
Short summary description Acer Aspire 9301AWSMi 43,2 cm (17") 1 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6100 Windows XP Media Center Edition 2005:

Acer Aspire 9301AWSMi, 2 GHz, 43,2 cm (17"), 1440 x 900 pixels, 1 GB, 100 GB, Windows XP Media Center Edition 2005

Long summary description Acer Aspire 9301AWSMi 43,2 cm (17") 1 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6100 Windows XP Media Center Edition 2005:

Acer Aspire 9301AWSMi. Processor frequency: 2 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce Go 6100. Operating system installed: Windows XP Media Center Edition 2005. Weight: 3,68 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.