Acer logo

Acer Aspire One 753-U342ss Intel® Celeron® M Netbook 29,5 cm (11.6") 2 GB DDR3-SDRAM 250 GB Windows 7 Home Premium Silver

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43034
Info modified on:
28 Jan 2025, 10:53:17
Short summary description Acer Aspire One 753-U342ss Intel® Celeron® M Netbook 29,5 cm (11.6") 2 GB DDR3-SDRAM 250 GB Windows 7 Home Premium Silver:

Acer Aspire One 753-U342ss, Intel® Celeron® M, 1,06 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Acer Aspire One 753-U342ss Intel® Celeron® M Netbook 29,5 cm (11.6") 2 GB DDR3-SDRAM 250 GB Windows 7 Home Premium Silver:

Acer Aspire One 753-U342ss. Product type: Netbook. Processor family: Intel® Celeron® M, Processor frequency: 1,06 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 1,4 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.