Acer Aspire One 751h-52Bb, Intel Atom®, 1,33 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 1 GB, Windows XP Home Edition
Acer Aspire One 751h-52Bb. Product type: Netbook. Processor family: Intel Atom®, Processor model: Z520, Processor frequency: 1,33 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: Blue. Weight: 1,35 kg