Acer logo

Acer SuperMulti DVD/RW optical disc drive Internal DVD Super Multi DL

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95816
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer SuperMulti DVD/RW optical disc drive Internal DVD Super Multi DL:

Acer SuperMulti DVD/RW, Laptop, DVD Super Multi DL, Serial ATA, Aspire E5-411, Aspire E5-411G, Aspire E5-421, Aspire E5-421G, Aspire E5-432, Aspire E5-471, Aspire..., 24x, 8x

Long summary description Acer SuperMulti DVD/RW optical disc drive Internal DVD Super Multi DL:

Acer SuperMulti DVD/RW. Purpose: Laptop, Optical drive type: DVD Super Multi DL, Interface: Serial ATA. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, DVD-ROM read speed: 8x. Height: 9,5 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.