Acer logo

Acer P1200i 2600 ANSI lumens DLP XGA (1024x768)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71680
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Acer P1200i 2600 ANSI lumens DLP XGA (1024x768):

Acer P1200i, 2600 ANSI lumens, DLP, XGA (1024x768), 3700:1, 584,2 - 7620 mm (23 - 300"), 1 - 11,9 m

Long summary description Acer P1200i 2600 ANSI lumens DLP XGA (1024x768):

Acer P1200i. Projector brightness: 2600 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focal length range: 21.79 - 23.99 mm, Digital zoom: 2x, Throw ratio: 1.95 - 2.15:1. Serial interface type: RS-232. Market positioning: Presentation

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.