Acer X1311KW, 2500 ANSI lumens, DLP, WXGA (1280x800), 10000:1, 1,2 - 9,7 m, 1.073 billion colours
Acer X1311KW. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Aperture range (F-F): 2,56 - 2,8, Digital zoom: 2x, Optical zoom: 1,1x. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1280 x 800 (WXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), Supported video modes: 1080p. RMS rated power: 2 W