Acer logo

Acer P235H computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
376230
Info modified on:
22 Aug 2022, 16:25:47
Short summary description Acer P235H computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

Acer P235H, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Acer P235H computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

Acer P235H. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.