Acer logo

Acer V243HQ computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92289
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer V243HQ computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Black:

Acer V243HQ, 59,9 cm (23.6"), 1920 x 1080 pixels, 5 ms, Black

Long summary description Acer V243HQ computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Black:

Acer V243HQ. Display diagonal: 59,9 cm (23.6"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.