Acer Essential V243HL DJbmd, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black
Acer Essential V243HL DJbmd. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Black