Acer Essential V203HVCb, 50,8 cm (20"), 1600 x 900 pixels, HD, LCD, Black
Acer Essential V203HVCb. Display diagonal: 50,8 cm (20"), Display resolution: 1600 x 900 pixels, HD type: HD. Display: LCD. Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Product colour: Black