Acer Chromebox CXI2, 1,7 GHz, Intel® Celeron®, 3215U, 2 GB, 16 GB, ChromeOS
Acer Chromebox CXI2. Processor frequency: 1,7 GHz, Processor family: Intel® Celeron®, Processor model: 3215U. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 500 g. Product colour: Black