Acer logo

Acer Extensa M2710 Intel Pentium G G4400 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31364
Info modified on:
10 Aug 2024, 10:41:39
Short summary description Acer Extensa M2710 Intel Pentium G G4400 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Desktop PC Black:

Acer Extensa M2710, 3,3 GHz, Intel Pentium G, G4400, 4 GB, 500 GB, Windows 10 Pro

Long summary description Acer Extensa M2710 Intel Pentium G G4400 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Desktop PC Black:

Acer Extensa M2710. Processor frequency: 3,3 GHz, Processor family: Intel Pentium G, Processor model: G4400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.