Acer logo

Acer Veriton X2640G Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 310 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71866
Info modified on:
10 Aug 2024, 09:32:44
Short summary description Acer Veriton X2640G Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 310 Windows 10 Home Desktop PC Black:

Acer Veriton X2640G, 3,4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description Acer Veriton X2640G Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 310 Windows 10 Home Desktop PC Black:

Acer Veriton X2640G. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: AMD Radeon R5 310. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.