Acer Veriton N4630G, 2,9 GHz, Intel® Core™ i5, i5-4570T, 8 GB, 128 GB, Windows 7 Professional
Acer Veriton N4630G. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4570T. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4600. Wi-Fi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Product type: Mini PC. Product colour: Black