Acer logo

Acer Veriton X 4620 Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69389
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton X 4620 Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro PC Black:

Acer Veriton X 4620, 3,3 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 8 Pro

Long summary description Acer Veriton X 4620 Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro PC Black:

Acer Veriton X 4620. Processor frequency: 3,3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.