Acer Veriton N2620G, 1,5 GHz, Intel® Celeron®, 887, 2 GB, 320 GB, FreeDOS
Acer Veriton N2620G. Processor frequency: 1,5 GHz, Processor family: Intel® Celeron®, Processor model: 887. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Power supply: 65 W. Chassis type: Small Desktop. Product type: Mini PC. Weight: 1,5 kg. Product colour: Black