Acer logo

Acer Aspire ATC-605-ER2J Intel® Core™ i5 i5-4460 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 235 Windows 8.1 PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44910
Info modified on:
10 Aug 2024, 07:23:16
Short summary description Acer Aspire ATC-605-ER2J Intel® Core™ i5 i5-4460 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 235 Windows 8.1 PC Black:

Acer Aspire ATC-605-ER2J, 3,2 GHz, Intel® Core™ i5, 6 GB, 1 TB, DVD±RW, Windows 8.1

Long summary description Acer Aspire ATC-605-ER2J Intel® Core™ i5 i5-4460 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 235 Windows 8.1 PC Black:

Acer Aspire ATC-605-ER2J. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon R5 235. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 200 W. Product type: PC. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.