Acer Aspire XC-105, 1,5 GHz, AMD A4, 4 GB, 1 TB, DVD Super Multi, Windows 8
Acer Aspire XC-105. Processor frequency: 1,5 GHz, Processor family: AMD A4, Processor model: A4-5000. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8330. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product colour: Black