Acer logo

Acer Predator G3-605 I8900 NL Intel® Core™ i5 i5-4460 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 745 Windows 8.1 Tower PC Black, Orange

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84818
Info modified on:
07 Oct 2024, 17:49:46
Short summary description Acer Predator G3-605 I8900 NL Intel® Core™ i5 i5-4460 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 745 Windows 8.1 Tower PC Black, Orange:

Acer Predator G3-605 I8900 NL, 3,2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi DL, Windows 8.1

Long summary description Acer Predator G3-605 I8900 NL Intel® Core™ i5 i5-4460 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 745 Windows 8.1 Tower PC Black, Orange:

Acer Predator G3-605 I8900 NL. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 745. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.