Acer logo

Acer Aspire 1470 AMD A6 A6-3620 6 GB DDR3-SDRAM 500 GB HDD Windows 8 PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75476
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire 1470 AMD A6 A6-3620 6 GB DDR3-SDRAM 500 GB HDD Windows 8 PC Black:

Acer Aspire 1470, 2,2 GHz, AMD A6, 6 GB, 500 GB, DVD Super Multi, Windows 8

Long summary description Acer Aspire 1470 AMD A6 A6-3620 6 GB DDR3-SDRAM 500 GB HDD Windows 8 PC Black:

Acer Aspire 1470. Processor frequency: 2,2 GHz, Processor family: AMD A6, Processor model: A6-3620. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 6530D. Wi-Fi. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 200 W. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.