Acer logo

Acer Aspire X1440 AMD E E2-1800 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58176
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire X1440 AMD E E2-1800 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium SFF PC Black:

Acer Aspire X1440, 1,7 GHz, AMD E, 2 GB, 500 GB, DVD±RW, Windows 7 Home Premium

Long summary description Acer Aspire X1440 AMD E E2-1800 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium SFF PC Black:

Acer Aspire X1440. Processor frequency: 1,7 GHz, Processor family: AMD E, Processor model: E2-1800. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 7340. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: SFF. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.