Acer logo

Acer Aspire M3985-094 Intel® Core™ i5 i5-3350P 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7570 Windows 8 Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93681
Info modified on:
07 Oct 2024, 16:48:29
Short summary description Acer Aspire M3985-094 Intel® Core™ i5 i5-3350P 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7570 Windows 8 Tower PC Black:

Acer Aspire M3985-094, 3,1 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD±RW, Windows 8

Long summary description Acer Aspire M3985-094 Intel® Core™ i5 i5-3350P 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7570 Windows 8 Tower PC Black:

Acer Aspire M3985-094. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3350P. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 7570. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.