Acer logo

Acer Revo M1-601 Intel® Pentium® N3700 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Mini PC Black, Orange

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55956
Info modified on:
10 Aug 2024, 10:15:50
Short summary description Acer Revo M1-601 Intel® Pentium® N3700 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Mini PC Black, Orange:

Acer Revo M1-601, 1,6 GHz, Intel® Pentium®, N3700, 4 GB, 1 TB, Windows 10 Home

Long summary description Acer Revo M1-601 Intel® Pentium® N3700 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Mini PC Black, Orange:

Acer Revo M1-601. Processor frequency: 1,6 GHz, Processor family: Intel® Pentium®, Processor model: N3700. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Operating system installed: Windows 10 Home. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black, Orange

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.