Acer Aspire Z1-601, 47 cm (18.5"), HD, Intel® Pentium®, 4 GB, 500 GB, FreeDOS
Acer Aspire Z1-601. Product type: All-in-One PC. Display diagonal: 47 cm (18.5"), HD type: HD, Display resolution: 1366 x 768 pixels, Screen shape: Flat. Processor family: Intel® Pentium®, Processor frequency: 2,16 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black