Acer Aspire U5-620, 58,4 cm (23"), Full HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 8.1
Acer Aspire U5-620. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2,3 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Discrete graphics card model: NVIDIA® GeForce® GTX 850M. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, Grey