Acer Aspire 5600U, 58,4 cm (23"), Intel® Core™ i3, 8 GB, 1 TB, Windows 8, Black
Acer Aspire 5600U. Display diagonal: 58,4 cm (23"). Processor family: Intel® Core™ i3, Processor frequency: 2,4 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black