Acer Aspire C24-865, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Endless OS
Acer Aspire C24-865. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 1,6 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Built-in camera. Operating system installed: Endless OS. Product colour: Silver