Acer logo

Acer Predator Orion 3000 620 I710-04G Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Tower PC Transparent

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59283
Info modified on:
14 Jun 2024, 03:13:16
Short summary description Acer Predator Orion 3000 620 I710-04G Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Tower PC Transparent:

Acer Predator Orion 3000 620 I710-04G, 2,9 GHz, Intel® Core™ i7, i7-10700, 16 GB, 1,51 TB, Windows 10 Home

Long summary description Acer Predator Orion 3000 620 I710-04G Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Tower PC Transparent:

Acer Predator Orion 3000 620 I710-04G. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.