Acer Predator PO9-900, 3,5 GHz, Intel® Core™ i9 X-series, 16 GB, 1,02 TB, DVD Super Multi DL, Windows 10 Home
Acer Predator PO9-900. Processor frequency: 3,5 GHz, Processor family: Intel® Core™ i9 X-series, Processor model: i9-9900X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1,02 TB, Storage media: SSD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce RTX 2080 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Desktop. Product type: PC