Acer logo

Acer e310 GPS handheld mobile computer 7,11 cm (2.8") 240 x 320 pixels 130 g

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72105
Info modified on:
18 Oct 2019, 18:17:41
Short summary description Acer e310 GPS handheld mobile computer 7,11 cm (2.8") 240 x 320 pixels 130 g:

Acer e310 GPS, 7,11 cm (2.8"), 240 x 320 pixels, TFT, 0,064 GB, 0,064 GB, 0,3 GHz

Long summary description Acer e310 GPS handheld mobile computer 7,11 cm (2.8") 240 x 320 pixels 130 g:

Acer e310 GPS. Display diagonal: 7,11 cm (2.8"), Display resolution: 240 x 320 pixels. Internal memory: 0,064 GB, Flash memory: 0,064 GB. Processor frequency: 0,3 GHz

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.