Acer logo

Acer Aspire Z5600-L Intel® Core™2 Duo 58,4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 750 GB Intel® GMA X4500HD Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104570
Info modified on:
19 Mar 2021, 16:13:07
Short summary description Acer Aspire Z5600-L Intel® Core™2 Duo 58,4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 750 GB Intel® GMA X4500HD Windows 7 Home Premium Silver:

Acer Aspire Z5600-L, 58,4 cm (23"), Full HD, Intel® Core™2 Duo, 4 GB, 750 GB, Windows 7 Home Premium

Long summary description Acer Aspire Z5600-L Intel® Core™2 Duo 58,4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 750 GB Intel® GMA X4500HD Windows 7 Home Premium Silver:

Acer Aspire Z5600-L. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™2 Duo, Processor frequency: 2,93 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB. Discrete graphics card model: Intel® GMA X4500HD. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.