Acer logo

Acer Aspire SA90 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 320 GB AMD Radeon X1550 Windows Vista Home Premium Tower PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112049
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Acer Aspire SA90 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 320 GB AMD Radeon X1550 Windows Vista Home Premium Tower PC:

Acer Aspire SA90, 2,2 GHz, Intel® Core™2 Duo, 1 GB, 320 GB, DVD±RW, Windows Vista Home Premium

Long summary description Acer Aspire SA90 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 320 GB AMD Radeon X1550 Windows Vista Home Premium Tower PC:

Acer Aspire SA90. Processor frequency: 2,2 GHz, Processor family: Intel® Core™2 Duo, Processor model: E4500. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon X1550. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.