Acer logo

Acer Aspire M5640 Intel® Core™2 Quad Q6600 3 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 7100 Windows Vista Home Premium Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55024
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Acer Aspire M5640 Intel® Core™2 Quad Q6600 3 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 7100 Windows Vista Home Premium Tower PC Black:

Acer Aspire M5640, 2,4 GHz, Intel® Core™2 Quad, 3 GB, 500 GB, DVD±RW, Windows Vista Home Premium

Long summary description Acer Aspire M5640 Intel® Core™2 Quad Q6600 3 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 7100 Windows Vista Home Premium Tower PC Black:

Acer Aspire M5640. Processor frequency: 2,4 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q6600. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 7100. Operating system installed: Windows Vista Home Premium. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.