Acer Aspire E500 P4 630-3.0G, 3 GHz, Intel® Pentium® 4, 630, 1 GB, 200 GB, Windows XP Media Center Edition
Acer Aspire E500 P4 630-3.0G. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4, Processor model: 630. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 200 GB. Discrete graphics card model: AMD Radeon X300 SE. Operating system installed: Windows XP Media Center Edition. Chassis type: Mini Tower. Product type: PC