2-Power logo

2-Power 2P-SNPWM5YYC/4G memory module 4 GB 1 x 4 GB DDR3L 1600 MHz ECC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12982
Info modified on:
12 Mar 2024, 11:37:37
Short summary description 2-Power 2P-SNPWM5YYC/4G memory module 4 GB 1 x 4 GB DDR3L 1600 MHz ECC:

2-Power 2P-SNPWM5YYC/4G, 4 GB, 1 x 4 GB, DDR3L, 1600 MHz

Long summary description 2-Power 2P-SNPWM5YYC/4G memory module 4 GB 1 x 4 GB DDR3L 1600 MHz ECC:

2-Power 2P-SNPWM5YYC/4G. Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3L, Memory clock speed: 1600 MHz, CAS latency: 11, ECC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.