Zyxel logo

Zyxel NBG-419N wireless router

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25566
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Zyxel NBG-419N wireless router:

Zyxel NBG-419N, Ethernet LAN

Long summary description Zyxel NBG-419N wireless router:

Zyxel NBG-419N. Certification: CE, FCC, IC, NCC. Weight: 252 g. Package weight: 785 g. Dimensions (WxDxH): 162 x 115 x 33 mm, Package dimensions (WxDxH): 273 x 230 x 68 mm, Operating temperature (T-T): 32 - 104 °F

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.